EN
  • EN
  • DE

SN75182NG4

Part No SN75182NG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 14DIP / 0/2 Receiver 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Receiver
Number of Drivers/Receivers 0/2
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number SN75182
Other Names SN75182NE4,SN75182NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261471-SN75182NG4
Ultra Librarian 3D Model Ultra Librarian SN75182NG4 CAD Model

Description

The Texas Instruments SN75182NG4 is a high-performance dual differential line receiver designed to meet the rigorous specifications of the RS-232 and V.28 serial protocols. This integrated circuit is engineered to provide reliable performance in challenging environments, making it an ideal choice for applications in telecommunications, networking, and data acquisition systems.

Key Features

  • Compatibility: Fully compatible with RS-232 and V.28 standards.
  • Dual Channels: Contains two independent line receivers in one package, allowing for compact and efficient designs.
  • Wide Range of Power Supplies: Can operate with a single power supply ranging from 4.5V to 5.5V, making it versatile for various system designs.
  • High Input Impedance: Features a high input impedance, ensuring minimal loading on the bus line.
  • Input Hysteresis: Built-in hysteresis improves noise rejection, enhancing signal integrity and system reliability.
  • Robust Protection: Equipped with fail-safe circuitry that guarantees a high output state when inputs are left open or are at a high impedance state.

Applications

The SN75182NG4 is well-suited for a variety of applications, including but not limited to:

  • Serial data communication in industrial environments.
  • Data terminals and data communication equipment.
  • Modem interfaces and long-distance communication systems.
  • Point-of-sale (POS) systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN75182NG4 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. With Texas Instruments' rigorous testing and quality assurance, customers can trust the SN75182NG4 for their critical applications.

Product Packaging

The device is offered in a 16-pin DIP (Dual In-line Package), designated by the NG4 suffix, which provides a standard through-hole mounting option for easy integration into a wide range of electronic systems.

For detailed specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess