EN
  • EN
  • DE

SN75179B

Part No SN75179B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL DRIVER AND RECEIVER PAIR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256162-SN75179B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Lighting
Ultra Librarian 3D Model Ultra Librarian SN75179B CAD Model

Description

The SN75179B, manufactured by Texas Instruments, is a differential driver and receiver pair designed for balanced transmission lines. This integrated circuit is engineered to operate optimally with the RS-422 and RS-485 standards, which are widely used in serial communication protocols for industrial applications. The SN75179B ensures reliable data transmission over long distances or in electrically noisy environments, making it an essential component for networked industrial control systems, factory automation, and other applications requiring robust data communication.

Key Features

  • Interface Type: The SN75179B is compatible with RS-422 and RS-485 standards, providing versatile use cases for different industrial communication needs.
  • Supply Voltage: It operates on a single 5V supply, which is common in digital systems, simplifying power management within the design.
  • High-Speed Operation: This device is capable of transmitting data at speeds up to 10 Mbps, making it suitable for high-speed data communication requirements.
  • Differential Signaling: The differential driver and receiver offer improved noise immunity, which is crucial in maintaining signal integrity in electrically noisy environments.
  • Thermal Shutdown Protection: The SN75179B includes thermal shutdown protection, which prevents damage to the device under fault conditions.
  • Low Power Consumption: Designed for efficiency, the SN75179B consumes low power, which is ideal for energy-sensitive applications.

Applications

The versatility of the SN75179B makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Telecommunications Equipment
  • Networking Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75179B is no exception. It is built to meet the stringent requirements of industrial applications and is backed by Texas Instruments' rigorous testing and quality control processes.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess