EN
  • EN
  • DE

SN75176DR

Part No SN75176DR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095238-SN75176DR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75176DR CAD Model

Description

Product Overview

The SN75176DR is a differential bus transceiver designed by Texas Instruments (TI) to provide bidirectional communication for balanced and terminated transmission lines. This integrated circuit is part of the 75176 product line, which is known for its robust performance in industrial and commercial applications that require high-speed data transmission.

Key Features

  • Bus-Pin Protection: The SN75176DR features protection against driver output short-circuits to the power supply, ground, and across the bus lines. This ensures reliable operation even in harsh electrical environments.
  • High-Speed Operation: With a switching rate of up to 3 Mbps, this transceiver is suitable for serial data communication in applications such as factory automation, HVAC systems, and networking equipment.
  • Low Power Consumption: The device operates with a 5V supply voltage and has a low quiescent current, making it an energy-efficient choice for battery-powered and energy-conscious designs.
  • Thermal Shutdown: The SN75176DR incorporates a thermal shutdown feature to prevent damage from excessive power dissipation and overheating.

Applications

The SN75176DR is versatile and can be used in a wide range of applications, including:

  • RS-485 and RS-422 Standards
  • Telecommunications Equipment
  • Serial Data Transmission
  • Industrial Control Systems
  • Networked Security Systems

Product Specifications

The SN75176DR is supplied in an 8-pin SOIC package, making it suitable for surface-mount technology (SMT) assembly processes. It is designed to operate over a wide temperature range, typically from -40°C to 85°C, which allows for deployment in diverse environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the SN75176DR is manufactured to high standards, ensuring reliability and performance consistency. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the SN75176DR into various systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess