The SN75175J from Texas Instruments is a quadruple differential line receiver designed for digital data transmission over balanced lines. This IC is an integral part of the 75175 family of devices and is designed to meet the standards of ANSI TIA/EIA-422-B and ITU Recommendation V.11.
The SN75175J is characterized by its high impedance, which allows up to 10 receivers to be connected in parallel on a bus. This makes it a perfect choice for multipoint applications in digital systems. The device also features a three-state output, which allows multiple units to be directly connected to a common bus.
The SN75175J operates over a wide range of power-supply voltages, from 4.75V to 5.25V, and over a wide range of temperatures, from -55°C to 125°C. This makes it a versatile and robust choice for various applications and environments.
One of the key features of the SN75175J is its high speed. With a typical propagation delay time of 19ns, and a maximum of 30ns, it ensures rapid data transmission, making it ideal for high-speed data processing systems.
Another important feature is its low power consumption. The SN75175J consumes only 60mW of power at 5V, making it a cost-effective and energy-efficient solution for digital data transmission.
The SN75175J is available in a 16-pin DIP (Dual In-line Package) which makes it easy to handle and implement in various digital systems. The device is also RoHS compliant, ensuring that it meets the highest standards of environmental safety and sustainability.
In conclusion, the SN75175J from Texas Instruments is a high-performance, energy-efficient, and versatile quadruple differential line receiver. It is designed to provide reliable and high-speed digital data transmission over balanced lines, making it an excellent choice for a wide range of applications in digital systems.