Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256150-SN75173J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75173J CAD Model

Description

The SN75173J is a specialized integrated circuit from the renowned electronics manufacturer Texas Instruments (TI). This particular component falls under the category of differential quadruple bus transceivers, which are essential in facilitating reliable communication between data buses in complex electronic systems.

Key Features

  • Differential Line Operation: The SN75173J provides differential transmission and reception, which enhances noise immunity and allows for reliable data transfer over longer distances.
  • Quadruple Channels: With four independent channels, this transceiver can handle multiple data streams simultaneously, making it highly efficient for bus-oriented transmission systems.
  • Compatibility: It is designed to be compatible with the industry-standard RS-422 communication protocol, ensuring wide applicability and ease of integration into existing systems.
  • High-Speed Operation: The device is capable of operating at high speeds, which is critical for applications requiring fast data transfer rates, such as networking equipment and high-speed data acquisition systems.
  • Robust Design: The SN75173J is built to withstand the rigors of industrial environments, with a design that emphasizes durability and reliability.

Applications

The SN75173J is suitable for a broad range of applications, particularly where reliable and high-speed data transmission is required. It is commonly used in:

  • Telecommunications systems
  • Data acquisition systems
  • Industrial control and automation
  • Networking equipment
  • Professional audio and video equipment

Technical Specifications

Some of the technical specifications for the SN75173J include:

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: J Package (Ceramic DIP)
  • Pin Count: 16 pins

For engineers and designers looking for a reliable bus transceiver that can handle multiple data streams with high noise immunity, the SN75173J from Texas Instruments represents a robust solution that combines performance with durability.

You May Also Be Interested in

ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Toshiba Semiconductor and Storage
Panel Circuit Indicator
Lowest to $3.6169
ECAD model for TLFGE1100B
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Union Semiconductor
Low Capacitance TVS Diode Array for ESD Protection
Lowest to $0.1319
ECAD model for UESD6V8L5A6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention