Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6ER
Package Tube
Product Status Obsolete
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.402" (10.20mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.261" (6.63mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names A6ER2101,SW912,A6ER-2101-ND
Standard Package 70
Win Source Part Number 1000022-A6ER-2101
Ultra Librarian 3D Model Ultra Librarian A6ER-2101 CAD Model

Description

The A6ER-2101 is a DIP (Dual In-Line Package) switch manufactured by Omron. These switches are designed for applications requiring manual configuration of electrical circuits on printed circuit boards (PCBs). DIP switches offer a reliable and cost-effective solution for setting parameters, selecting operating modes, and adjusting system configurations.

Applications:

  • Industrial control systems: Configuring parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications equipment: Setting addresses and configuring network devices.
  • Computer peripherals: Configuring settings for printers, scanners, and other peripherals.
  • Embedded systems: Selecting operating modes and configuring hardware settings in embedded systems.
  • Consumer electronics: Setting options in various electronic devices such as audio equipment and appliances.

Features:

  • DIP Package: Standard DIP package for easy insertion and soldering on PCBs.
  • Multiple switch positions: Offers multiple switch positions for various configuration options.
  • Reliable contact: Provides reliable electrical contact for consistent performance.
  • Easy to operate: Designed for easy manual operation with a screwdriver or similar tool.
  • Compact size: Space-saving design for high-density PCB layouts.
  • Through-hole mounting: Designed for through-hole mounting on PCBs.

Benefits:

  • Flexibility: Allows for easy reconfiguration of circuits without requiring hardware changes.
  • Cost-effective: Provides a cost-effective solution for manual configuration.
  • Reliability: Ensures reliable performance in various operating conditions.
  • Ease of use: Simple to operate and integrate into existing circuits.
  • Space-saving: Compact design minimizes board space requirements.
  • Durable: Designed to withstand typical environmental conditions.

The A6ER-2101 DIP switch is ideal for applications where manual configuration is required. It is commonly used for setting addresses, configuring network devices, and selecting operating modes. The switch is designed for through-hole mounting and is available in various pole configurations to meet specific application requirements. The switch is also designed to withstand a wide range of operating temperatures, making it suitable for use in various environments.

Technical Specifications: Contact rating, Insulation resistance, Operating temperature and expected mechanical life vary depending on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
ECAD model for ND3FC16H-R
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAE04TGGT
Grayhill Inc.
SWITCH ROCKER DIP DPDT 0.15A 30V
Need more? Email Us
ECAD model for 76SD01T
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 208-10
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 206-9
NKK Switches
8MM SEALED SMT DIP ROTARY
Need more? Email Us
ECAD model for ND3FR16P
NKK Switches
8MM PROCESS SEALED DIP ROTARY
Need more? Email Us
ECAD model for NDKR10H
C&K Components
SWITCH PIANO DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BPA04SBR
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $13.5767
ECAD model for PT65112L254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention