EN
  • EN
  • DE

SN75160B

Part No SN75160B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL GENERAL-PURPOSE INTERFACE BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256142-SN75160B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75160B CAD Model

Description

Product Overview: SN75160B Octal General-Purpose Interface Bus Transceiver

Introducing the SN75160B, a robust octal general-purpose interface bus transceiver designed by the renowned semiconductor manufacturer Texas Instruments. This high-performance integrated circuit is engineered to facilitate bidirectional data communication on multi-conductor bus transmission lines. It is an ideal choice for bus-organized systems, offering a seamless interface between the bus and the data terminals, while ensuring signal integrity and minimizing data transmission errors.

The SN75160B is part of Texas Instruments' advanced interface product line, specifically tailored for GPIB (General Purpose Interface Bus) systems. It's compatible with IEEE 488-1978 standards, which are widely adopted in instrumentation and data acquisition systems. This makes the SN75160B a versatile component for a broad range of applications in test equipment, data processing, and industrial control environments.

Key Features

  • High-Speed Operation: The SN75160B is capable of handling fast data transfer rates, ensuring efficient communication between devices.
  • Bi-Directional Interface: With eight channels, it can transmit and receive data, providing flexibility for complex bus configurations.
  • Low Power Consumption: The device is designed to operate with minimal power draw, making it suitable for energy-conscious applications.
  • Improved Signal Integrity: It includes built-in protection features against electrical interference, enhancing the reliability of data transmission.
  • Wide Voltage Compatibility: The SN75160B operates over a broad voltage range, accommodating various system requirements.

Applications

The versatility of the SN75160B makes it an excellent choice for a variety of applications where reliable data exchange is critical. These include:

  • Instrumentation and Measurement Systems
  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition and Processing Units
  • Medical Equipment

With its combination of high-speed data transfer, low power consumption, and robust interface capabilities, the SN75160B from Texas Instruments stands out as a high-quality component for any system requiring reliable GPIB communication.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess