EN
  • EN
  • DE

SN74VMEH22501ZQLR

Part No SN74VMEH22501ZQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIVERSAL BUS TXRX 56BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1100902-SN74VMEH22501ZQLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74VMEH22501ZQLR CAD Model

Description

The SN74VMEH22501ZQLR is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product falls under the category of Bus Exchange Switches, which are essential components in facilitating communication between different bus standards.

Key Features

  • Universal Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
  • Support for VMEbus Systems
  • 8-Bit Bidirectional Data Path
  • Bus Hold on Data Inputs Eliminates the Need for External Pullup/Pulldown Resistors
  • Low Standby Power Consumption (ICC = 1 µA max)
  • Compatible with ANSI Standard SN74BCT8244A
  • Shipped in Tape and Reel for Easy Integration into Manufacturing Processes

Product Applications

The SN74VMEH22501ZQLR is designed for use in a variety of applications where high-speed data transfer and signal integrity are paramount. Its ability to interface with VMEbus systems makes it ideal for industrial, computing, and telecommunications applications. Additionally, it is well-suited for use in:

  • Server Backplanes
  • Networking Equipment
  • Data Communication Systems
  • Embedded Systems
  • Signal Bridging and Bus Isolation Tasks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74VMEH22501ZQLR is no exception, providing robust performance and long operational life, which is essential for mission-critical systems. The device is available in a compact 96-ball BGA (ZQL) package, ensuring a minimal footprint on system boards while offering excellent thermal performance.

Ordering Information

The product is available with the designation SN74VMEH22501ZQLR and is provided in a quantity-dependent, tape and reel packaging format, facilitating efficient handling and placement during the assembly process.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
Lowest to $13.0799
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4999 $52.4995
12+ $8.6154 $103.3848
18+ $8.3461 $150.2298
25+ $8.0769 $201.9225
33+ $7.8077 $257.6541
43+ $7.0000 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess