EN
  • EN
  • DE

SN74VMEH22501AZQLR

Part No SN74VMEH22501AZQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74VMEH
Packaging Reel - TR
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFBGA
Manufacturer Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1256105-SN74VMEH22501AZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74VMEH22501AZQLR CAD Model

Description

Product Overview: SN74VMEH22501AZQLR

The SN74VMEH22501AZQLR is an advanced logic chip designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is part of the 74VMEH series and serves as a universal bus transceiver that is equipped with 3-state outputs. It is specifically tailored to meet the requirements of very high-speed data transmission systems.

The chip comes in a compact 80-BGA (ZQL) package, which allows for efficient space utilization on printed circuit boards. Its design is optimized for low-power consumption while maintaining high-speed operation, which is essential for modern electronic applications.

The SN74VMEH22501AZQLR operates over a broad voltage range and is compatible with various logic levels, making it versatile for interfacing with different digital systems. It is particularly suitable for bus interface applications in data processing and telecommunications equipment where high-speed data transfer is critical.

Key Features:

  • Package Type: 80-BGA (ZQL)
  • Operating Voltage Range: This device provides a flexible voltage range to accommodate different system requirements.
  • High-Speed Data Transfer: The SN74VMEH22501AZQLR is designed to support very high-speed data transfer rates, making it ideal for demanding applications.
  • Low Power Consumption: Despite its high-speed capabilities, the chip is engineered to consume minimal power, contributing to energy-efficient system designs.
  • Compatibility: With its ability to interface with various logic levels, this transceiver is highly adaptable and can be integrated into a wide range of digital systems.
  • 3-State Outputs: The inclusion of 3-state outputs provides greater control over output states, which is beneficial for multiplexed bus applications.

Applications:

  • Data Processing Systems
  • Telecommunications Equipment
  • High-Speed Data Acquisition
  • Server and Network Infrastructure
  • Industrial Control Systems

The SN74VMEH22501AZQLR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and versatility make it a go-to choice for designers looking to enhance the performance of their data-intensive applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $9.2516
Texas Instruments
Lowest to $13.0799
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9997 $89.9994
3+ $36.9229 $110.7687
5+ $35.7690 $178.8450
6+ $34.6152 $207.6912
8+ $33.4614 $267.6912
11+ $29.9998 $329.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess