EN
  • EN
  • DE

B72520T170K62V9

Part No B72520T170K62V9
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818618-B72520T170K62V9
Ultra Librarian 3D Model Ultra Librarian B72520T170K62V9 CAD Model

Description

The B72520T170K62V9 is a varistor from EPCOS (TDK), designed to protect electronic circuits from transient voltage surges. As a Transient Voltage Suppressor (TVS), specifically a varistor (Voltage Dependent Resistor), it offers a robust solution for overvoltage protection in a variety of applications.

Applications:

  • Power supplies: Protecting sensitive components from voltage spikes and surges.
  • Industrial equipment: Ensuring reliable operation of machinery and control systems.
  • Consumer electronics: Protecting devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications equipment: Safeguarding network infrastructure from lightning strikes and other voltage transients.
  • Automotive electronics: Protecting vehicle systems from voltage fluctuations and load dumps.

Features:

  • High surge current capability: Able to withstand large surge currents without degradation.
  • Quick response time: Reacts rapidly to transient voltage events.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • Wide operating voltage range: Suitable for various voltage levels and applications.
  • Compact size: Allows for easy integration into circuit boards.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Improved reliability: Protects sensitive components from damage due to voltage surges.
  • Extended product lifespan: Reduces the risk of premature failure due to overvoltage events.
  • Reduced downtime: Minimizes equipment malfunctions and service interruptions.
  • Enhanced safety: Protects users from electrical hazards.
  • Cost-effective solution: Provides reliable overvoltage protection at a competitive price.

Additional Details:

The B72520T170K62V9 typically has a varistor voltage around 270V. The specific surge current capability is determined by the product datasheet. This varistor is constructed from a metal oxide ceramic material, typically zinc oxide with small additions of other metal oxides. This composition gives it its voltage-dependent resistance characteristics. The '62V9' likely refers to specific manufacturing or quality control parameters.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0403
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7212 $59.8664
52+ $2.2338 $116.1576
81+ $2.1633 $175.2273
111+ $2.0940 $232.4340
143+ $2.0236 $289.3748
191+ $1.8145 $346.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess