EN
  • EN
  • DE

SN74V3680-7PEU

Part No SN74V3680-7PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 16384X36 FIFO MEMORY 128LQFP / Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 576K (16K x 36)
Function Synchronous
Data Rate 133.3MHz
Access Time 5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names 296-14944R,-296-14944,-SN74V3680,2156-SN74V3680-7PEU-TI,-296-14944,TEXTISSN74V3680-7PEU,296-14944,-SN74V3680-7PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258810-SN74V3680-7PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3680-7PEU CAD Model

Description

Introducing the SN74V3680-7PEU from Texas Instruments

The SN74V3680-7PEU is a high-performance, synchronous FIFO (First-In, First-Out) memory device from Texas Instruments, renowned for its reliability and versatility in a wide range of data buffering applications. This device is designed to handle high-speed data streams in complex digital systems, making it an ideal choice for telecommunications, computing, and industrial markets.

Key Features

  • Large Storage Capacity: The SN74V3680-7PEU offers a substantial storage capacity, allowing systems to efficiently manage large volumes of data.
  • High-Speed Data Handling: Engineered for rapid data processing, this FIFO memory can accommodate the swift data rates required by modern digital applications.
  • Flexible Operation: It supports flexible read and write operations, which makes it easy to integrate into various system architectures.
  • Low Power Consumption: Texas Instruments has designed this FIFO with power efficiency in mind, ensuring minimal power usage during operation.

Technical Specifications

  • Operating Voltage: The device operates within a specific voltage range, ensuring compatibility with a variety of digital systems.
  • Package: The SN74V3680-7PEU is available in a robust and compact package, suitable for space-constrained applications.
  • Interface: It features a user-friendly interface that simplifies the process of connecting the FIFO to other components within a system.
  • Quality and Reliability: As with all Texas Instruments products, this FIFO is manufactured to high standards, ensuring long-term reliability and performance.

Applications

The SN74V3680-7PEU is versatile enough to be used in a variety of applications, including:

  • Data buffering in network switches and routers
  • Inter-processor communication in multi-core systems
  • Video frame buffering
  • Temporary data storage for digital signal processing

With its robust feature set and Texas Instruments' commitment to quality, the SN74V3680-7PEU is a smart choice for designers looking for a FIFO memory solution that delivers both performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess