EN
  • EN
  • DE

SN74V225-10PAG

Part No SN74V225-10PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 64-TQFP / Synchronous FIFO 18K (1K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number SN74V2
Other Names -296-9898R,TEXTISSN74V225-10PAG,296-9898,2156-SN74V225-10PAG-TI,296-9898R,-296-9898,-296-9898,-SN74V225,-SN74V225-10PAGR
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258820-SN74V225-10PAG
Ultra Librarian 3D Model Ultra Librarian SN74V225-10PAG CAD Model

Description

SN74V225-10PAG: High-Performance Universal FIFO Memory from Texas Instruments

The SN74V225-10PAG is a state-of-the-art universal FIFO (First-In, First-Out) memory component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile memory device is engineered to handle high-speed data buffering requirements and is an ideal choice for a wide range of applications, including telecommunications, data processing, and industrial control systems.

Key Features

  • Capacity: The SN74V225-10PAG offers a significant storage capacity of 16K x 18 bits, providing ample space for data buffering in complex systems.
  • Speed: With a maximum clock frequency of 67 MHz, this FIFO memory is designed for high-speed operations, ensuring efficient data transfer and reduced latency in critical applications.
  • Flexible Operation: It features programmable almost-full and almost-empty flags, which allow users to set thresholds tailored to specific system requirements, enhancing the versatility of the device.
  • Port Configuration: The dual-port design includes independent read and write controls, enabling simultaneous operations and optimizing data throughput.
  • Interface: The device supports a straightforward parallel interface, ensuring easy integration into a variety of digital systems without the need for complex wiring or additional components.

Reliability and Quality

The SN74V225-10PAG is built with Texas Instruments' commitment to quality and reliability. It is encapsulated in a 64-pin TQFP (Thin Quad Flat Pack) package, which not only saves space on the PCB but also provides robust physical protection for the device. Additionally, the FIFO memory operates over an industrial temperature range, ensuring stable performance even in harsh environments.

Applications

Due to its high-speed data buffering capabilities, the SN74V225-10PAG is suitable for a variety of applications, including but not limited to:

  • Network switches and routers
  • Data acquisition systems
  • Signal processing
  • Industrial control units
  • Server farms and data centers

With the SN74V225-10PAG, Texas Instruments provides designers with a reliable, high-performance FIFO memory solution that meets the demanding requirements of modern electronic systems. Its combination of speed, capacity, and flexibility makes it an excellent choice for ensuring data integrity and seamless operation across a multitude of applications.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess