EN
  • EN
  • DE

SN74SSTV16857DGVRG

Part No SN74SSTV16857DGVRG
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFF 14BIT SSTL 48-TVSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TVSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTV
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74SST
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256209-SN74SSTV16857DGVRG
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16857DGVRG CAD Model

Description

SN74SSTV16857DGVRG - Texas Instruments 14-Bit SSTL_2 Registered Buffer with Differential Clock Inputs

The SN74SSTV16857DGVRG is a high-performance, 14-bit registered buffer designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. This component is part of the SSTL_2 (Stub Series Terminated Logic) family, which is specifically optimized for DDR (Double Data Rate) memory systems and other high-speed applications.

With its differential clock inputs, the SN74SSTV16857DGVRG ensures reliable and accurate data capture on both the rising and falling edges of the clock signal, maximizing the data throughput and minimizing the data skew. This feature is essential in systems where data integrity and timing precision are critical.

The device operates from a 2.5-V supply, making it suitable for interfacing with SSTL_2 logic levels while maintaining low power consumption. The low-voltage operation also helps in reducing overall system noise, which is an important factor in high-speed signal processing.

The SN74SSTV16857DGVRG is available in a compact 48-pin TVSOP (Thin Very Small Outline Package) form factor, designated by the 'DGVR' suffix in its part number. This package is ideal for space-constrained applications, as it minimizes the PCB (Printed Circuit Board) footprint and allows for high-density mounting.

Key features of the SN74SSTV16857DGVRG include:

  • 14-bit SSTL_2-type registered buffer
  • Operates from a 2.5-V supply
  • Differential clock inputs (CLK, CLK̅)
  • Supports double-edge clocking for enhanced data throughput
  • Low-voltage operation for reduced power consumption and system noise
  • Support for DDR memory systems and high-speed digital applications
  • Compact 48-pin TVSOP package for space-saving design

Designed for use in memory modules, servers, workstations, and a variety of other digital systems, the SN74SSTV16857DGVRG provides a reliable solution for data buffering and signal integrity maintenance. Its performance and compact packaging make it an excellent choice for designers looking to optimize their high-speed digital interfaces.

Whether you're upgrading existing systems or designing new ones, the SN74SSTV16857DGVRG from Texas Instruments is a versatile component that can help achieve high data rates while maintaining signal integrity and reducing power consumption.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess