EN
  • EN
  • DE

SN74SSTU32864DGKER

Part No SN74SSTU32864DGKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 25BIT CONFIG REG BUFF 96LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 106900-SN74SSTU32864DGKER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32864DGKER CAD Model

Description

Product Description: SN74SSTU32864DGKER by Texas Instruments

The SN74SSTU32864DGKER is a high-performance, 25-bit configuration register buffer designed by the industry-leading semiconductor company, Texas Instruments. This product is part of the advanced SSTU32864 series that is renowned for its high-speed, low-power consumption, and exceptional reliability.

This robust buffer is designed to operate from a 1.8V core power supply and a 1.5V to 3.6V I/O supply voltage. It’s equipped with a power-down mode that allows the device to switch to a low-power state when not in use, thus saving energy and extending the product lifespan.

The SN74SSTU32864DGKER comes with 25 bits of DDR2 data that can be controlled through two chip-select (CS) pins. The device supports DDR2 data rates up to 1.5 Gbps, which makes it ideal for high-speed data transmission applications.

One of the key features of this product is its differential clock (CK and CK) inputs. This allows it to have a controlled edge-rate for significantly reducing the simultaneous switching output noise. The device also features a RESET pin that sets all registers to a low state, ensuring a clean start-up for your system.

The SN74SSTU32864DGKER is designed for surface mount and is available in a compact, 96-pin BGA (Ball Grid Array) package. This makes it suitable for high-density applications where space is a constraint. Furthermore, it operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

In summary, the SN74SSTU32864DGKER by Texas Instruments is a high-performance, energy-efficient, and reliable register buffer that delivers high-speed data transmission. Its compact size, advanced features, and robust design make it an excellent choice for a wide range of applications in the electronics and semiconductor industry.

You May Also Be Interested in

Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Pericom
Lowest to $8.2081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess