EN
  • EN
  • DE

SN74SSQE32882ZCJR

Part No SN74SSQE32882ZCJR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 28-BIT TO 56-BIT REGISTERED BUFFER WITH ADDRESS PARITY TEST ONE PAIR TO FOUR PAIR DIFFERENTIAL CLOCK PLL DRIVER | IC REG BUFF 28-56BIT 176BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Supply Voltage 1.425V ~ 1.575V
Resolution 28, 56
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-BGA
Supplier Device Package 176-BGA
Family Part Number 74SSQE32882
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1256084-SN74SSQE32882ZCJR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSQE32882ZCJR CAD Model

Description

SN74SSQE32882ZCJR - High-Speed DDR Memory Register from Texas Instruments

The SN74SSQE32882ZCJR is a cutting-edge memory register designed by Texas Instruments to meet the rigorous demands of high-speed DDR SDRAM interfaces. This device is a critical component in ensuring the integrity and performance of DDR3 and DDR4 memory systems, making it an ideal choice for applications requiring fast and reliable data transactions.

Key Features:

  • Compatibility: The SN74SSQE32882ZCJR is designed to be compatible with DDR3 and DDR4 SDRAM modules, providing versatile support for a wide range of memory applications.
  • Performance: With its high-speed design, this memory register is capable of facilitating fast data transfer rates, which is essential for applications such as high-performance computing, gaming, and server environments.
  • Reliability: Texas Instruments has engineered the SN74SSQE32882ZCJR with reliability in mind, ensuring that it can withstand the stresses of continuous operation in demanding conditions.
  • Power Efficiency: The device is optimized for low power consumption, helping to reduce the overall energy footprint of the systems in which it is used, while maintaining its high-speed performance.

Technical Specifications:

  • Package: The SN74SSQE32882ZCJR comes in a 96-ball BGA (Ball Grid Array) package, which allows for a compact footprint on the PCB (Printed Circuit Board).
  • Operating Temperature: This memory register operates within a temperature range of 0°C to 85°C, ensuring stable performance across a broad spectrum of environmental conditions.
  • Supply Voltage: It operates at a standard JEDEC supply voltage for DDR3/DDR4 memory systems, further ensuring compatibility and ease of integration.
  • Signal Integrity: The device includes features that enhance signal integrity, such as on-die termination, which helps to maintain signal quality over longer distances and through various environmental conditions.

The SN74SSQE32882ZCJR by Texas Instruments represents a blend of performance, power efficiency, and reliability. It is an essential component for system designers and engineers looking to create the next generation of high-speed computing and memory solutions. Whether it's for enterprise servers, high-performance workstations, or advanced gaming systems, this memory register is built to deliver consistent, high-quality performance where it matters most.

You May Also Be Interested in

Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess