EN
  • EN
  • DE

SN74SSQE32882ZALR

Part No SN74SSQE32882ZALR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERING CLOCK DVR 176-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Supply Voltage 1.425 V to 1.575 V
Number of Bits 28, 56
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 176-NFBGA (13.5x8)
Win Source Part Number 120396-SN74SSQE32882ZALR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSQE32882ZALR CAD Model

Description

Product Description: Texas Instruments SN74SSQE32882ZALR

The SN74SSQE32882ZALR is a cutting-edge, high-performance product from the globally renowned manufacturer, Texas Instruments. This device is a member of the groundbreaking ZQK family of devices, designed with a focus on versatility, efficiency, and high-speed operation.

This device operates on a 1.5V power supply, making it an energy-efficient choice. It is designed to support data rates of up to 6.4 Gbps, providing a high-speed data transmission solution for a wide range of applications. The SN74SSQE32882ZALR is also equipped with a 1:2 configurable register buffer, which can be used for DDR2, DDR3, and DDR3L applications, enhancing its versatility and utility.

The SN74SSQE32882ZALR features a bidirectional data strobe (DQS) and a data mask (DM) for each x8 device, further enhancing its performance. It also has a bidirectional differential data strobe and a differential clock input CK and CK. These advanced features make it a reliable and efficient solution for high-speed data transmission requirements.

This product is also equipped with a RESET pin, which ensures that the device starts in a known state. It also supports a low-power standby mode, which further enhances its energy efficiency. The SN74SSQE32882ZALR is designed with a focus on reliability and durability, ensuring that it delivers consistent performance over a long period of time.

The SN74SSQE32882ZALR from Texas Instruments is available in a compact, space-saving 96-ball ZAL package. This makes it a highly portable and convenient solution for a wide range of applications. Whether you're looking to enhance the performance of your data transmission system or seeking a reliable, high-speed solution, the SN74SSQE32882ZALR is a product that delivers on all fronts.

You May Also Be Interested in

Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Pericom
Lowest to $8.2081
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5635 $57.3810
13+ $7.8470 $102.0110
20+ $7.6018 $152.0360
28+ $7.3566 $205.9848
36+ $7.1114 $256.0104
48+ $6.3757 $306.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess