Product Description: SN74S244J by Texas Instruments
The SN74S244J is a high-quality integrated circuit from the globally recognized manufacturer, Texas Instruments. This product is part of the Octal Buffers And Line Drivers series, which is known for its excellent performance and reliability.
This circuit is designed with 3-state outputs that can handle bus line applications directly. It also features two separate enables to simplify cascading and/or data reception. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input.
The SN74S244J is characterized for operation over the full military temperature range of -55°C to 125°C. It comes in a 20-pin ceramic dual-in-line package, ensuring its durability and long-lasting performance. This makes it an ideal choice for a wide range of applications, including but not limited to, digital systems, computer motherboards, and other electronic devices.
Texas Instruments is renowned for its commitment to quality and innovation, and the SN74S244J is no exception. It is designed to provide the highest level of performance and reliability, which is a testament to the company's dedication to excellence.
In summary, the SN74S244J by Texas Instruments is a high-performance, reliable, and versatile component that is designed to meet the needs of a wide range of electronic applications. With its advanced features and robust design, it offers a level of performance that is unmatched in the industry.