EN
  • EN
  • DE

MAX5520ETC+T

Part No MAX5520ETC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH 10-bit 12-Pin TQFN EP T/R / IC DAC 10BIT SGL ULP 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 660μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 1.8 V ~ 5.5 V
Voltage - Supply, Digital 1.8 V ~ 5.5 V
INL/DNL (LSB) ±1, ±0.2
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 786562-MAX5520ETC+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5520
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5520ETC+T CAD Model

Description

Product Overview: MAX5520ETC+T from Maxim Integrated

The MAX5520ETC+T is a precision, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high performance in a compact package. This component is ideal for applications requiring accurate digital control of analog signals in a space-constrained environment.

Key Features

  • Resolution: The MAX5520ETC+T offers an 8-bit resolution, providing fine control over the analog output with 256 discrete levels.
  • Low Power Consumption: This DAC is optimized for low-power operations, making it suitable for battery-powered devices and power-sensitive applications.
  • Compact Package: Housed in a tiny 12-pin TDFN package, the MAX5520ETC+T saves valuable board space, which is critical in portable and space-restricted designs.
  • Integrated Reference: The device includes an internal precision reference, eliminating the need for external components and further reducing the overall footprint.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range from 2.7V to 5.5V, accommodating various system power rails.
  • I2C-Compatible Serial Interface: The DAC features an I2C-compatible 2-wire interface that supports standard (100kbps), fast (400kbps), and high-speed (3.4Mbps) modes for flexible communication with microcontrollers or processors.

Applications

The MAX5520ETC+T is versatile and can be used in a wide range of applications, including:

  • Portable battery-operated devices
  • Automatic tuning and adjustment circuits
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5520ETC+T is no exception. It undergoes rigorous testing to ensure performance standards are met, providing designers with confidence in the stability and longevity of their systems.

Conclusion

The MAX5520ETC+T from Maxim Integrated is a high-quality, reliable DAC solution that offers precision analog control in a compact form factor. Its low power consumption, integrated reference, and I2C interface make it an excellent choice for a variety of applications where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5881 $51.7620
48+ $2.1236 $101.9328
73+ $2.0572 $150.1756
101+ $1.9909 $201.0809
130+ $1.9245 $250.1850
174+ $1.7254 $300.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess