Product Description: SN74S194I from Texas Instruments
The SN74S194I is an advanced integrated circuit from Texas Instruments, a globally recognized leader in the field of semiconductors. This high-performance device is designed with cutting-edge technology that ensures optimal functionality in various applications.
This product belongs to the SN74 series, a range of devices known for their high speed and low power consumption. The SN74S194I is a 4-bit bidirectional universal shift register. It utilizes a particular arrangement of flip-flops and gates, allowing it to shift data in both left and right directions, making it extremely versatile in digital systems.
The SN74S194I operates over a wide supply voltage range from 4.5V to 5.5V, making it compatible with a variety of systems. It also features direct overriding clear, clock, and clock enable inputs. Furthermore, it enables serial or parallel inputs and parallel outputs, providing a high degree of flexibility in system design.
One of the key benefits of the SN74S194I is its Schottky diode-clamped transistors. This feature significantly reduces power consumption without compromising speed, making it an energy-efficient solution for high-frequency applications. The device is also designed to minimize the risk of glitching, ensuring reliable and consistent performance.
As with all Texas Instruments products, the SN74S194I is manufactured to the highest quality standards. It is available in a 16-pin plastic DIP package, ensuring robustness and ease of installation. The product is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.
Whether you're designing a complex digital system or looking for a reliable component for high-frequency applications, the SN74S194I offers a perfect blend of speed, power efficiency, and flexibility. This product represents Texas Instruments' dedication to innovation, quality, and customer satisfaction, making it an excellent choice for your electronic needs.