EN
  • EN
  • DE

OZ9998HDN-A1-0

Part No OZ9998HDN-A1-0
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265056-OZ9998HDN-A1-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9998HDN-A1-0 CAD Model

Description

The OZ9998HDN-A1-0 is a high-efficiency and high-performance LED backlight controller manufactured by O2Micro. It is designed to drive LED backlights for LCD panels, offering precise control and dimming capabilities to optimize display quality and power consumption. This controller is commonly used in a variety of display applications requiring efficient LED driving solutions.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Automotive Displays
  • Industrial Displays

Features:

  • High-Efficiency DC-DC Converter: Integrated converter optimizes power usage and reduces heat dissipation.
  • Wide Input Voltage Range: Suitable for a variety of power supply configurations.
  • Precise LED Current Control: Ensures consistent brightness and color across the display.
  • PWM Dimming: Offers accurate and flexible brightness control.
  • Over-Voltage Protection (OVP): Protects the LED backlight from voltage spikes.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the controller and LED backlight from short circuits.
  • Open-Circuit Protection: Prevents damage from open circuits.
  • Thermal Shutdown Protection: Shuts down the controller in the event of overheating.

Benefits:

  • Improved Display Quality: Precise current control ensures consistent brightness and color uniformity.
  • Reduced Power Consumption: High-efficiency conversion minimizes energy waste, leading to longer battery life in portable devices and lower energy bills.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Flexible Dimming Control: PWM dimming allows for fine-tuning of brightness levels to suit different viewing environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying board layout and reducing overall system cost.
  • Extended LED Lifespan: Precise control of LED current and voltage helps to prolong the lifespan of the LED backlight.

Additional Details:

The OZ9998HDN-A1-0 utilizes advanced control algorithms to optimize LED current regulation and dimming performance. It incorporates a robust set of protection features to ensure reliable operation in demanding environments. The device is available in a compact package, making it suitable for space-constrained applications.

Specific technical specifications, such as input voltage range, output current capabilities, and dimming frequency, are typically detailed in the manufacturer's datasheet. Designers should consult the datasheet for complete and accurate information before integrating the OZ9998HDN-A1-0 into their systems.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess