Product Description: SN74NC393N from Texas Instruments
The SN74NC393N is a high-performance, dual 4-bit binary counter produced by Texas Instruments, one of the leading manufacturers of semiconductors. This product is part of Texas Instruments' SN74 series, a range of devices known for their reliability and efficiency.
Each of the two 4-bit counters in the SN74NC393N operates independently, and they can be interconnected to form a variety of counting configurations. The counters are designed to count in the binary sequence, and they can be reset to the zero state by a high level at the reset input, regardless of the other inputs. This makes the SN74NC393N a highly versatile component for a wide range of digital applications.
In terms of technical specifications, the SN74NC393N operates over a voltage range of 4.5 V to 5.5 V, making it compatible with most standard digital systems. It also features a typical propagation delay time of 18 ns, ensuring fast and accurate counting operations. The device is packaged in a 14-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole PCB assembly.
The SN74NC393N is built with Texas Instruments' advanced N-channel silicon-gate technology. This technology offers several advantages, including high speed, low power dissipation, and high noise immunity. Moreover, the device is designed to withstand harsh environmental conditions, making it a reliable choice for demanding industrial applications.
Overall, the SN74NC393N from Texas Instruments is a high-quality, durable and efficient binary counter that is designed to meet the demands of a broad spectrum of digital applications. Its flexibility, reliability, and advanced features make it an excellent choice for engineers and designers looking for high-performance counting solutions.