EN
  • EN
  • DE

PIC16LC717-I/SO

Part No PIC16LC717-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16LC717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC717I/SO, PIC16LC717-I/SO-NDR
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889534-PIC16LC717-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC717-I/SO CAD Model

Description

Microchip Technology PIC16LC717-I/SO Microcontroller

The PIC16LC717-I/SO is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular model is part of the expansive PIC microcontroller family, renowned for their ease of use and robust performance in a wide range of applications.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC16LC717-I/SO is optimized for low power consumption and high reliability, making it an ideal choice for battery-operated and power-sensitive applications. Its industrial-grade temperature range (-40°C to +85°C) ensures stable operation in challenging environmental conditions.

The microcontroller features a 28-pin interface, providing ample I/O options for interfacing with peripherals and other components. With its built-in analog-to-digital converter (ADC), the PIC16LC717-I/SO is particularly well-suited for analog-intensive applications, such as sensor interfacing and data acquisition systems.

Key features of the PIC16LC717-I/SO include:

  • Program Memory: Ample program memory ensures that you can develop complex applications without worrying about space constraints.
  • Data Memory: Sufficient data memory is available for variables and runtime calculations, enabling sophisticated program functionality.
  • I/O Ports: Multiple input/output ports provide flexibility in connecting the microcontroller to other devices, sensors, and actuators.
  • Timers: Integrated timers are invaluable for applications requiring precise timing and event management.
  • Serial Communication Modules: These modules facilitate serial communication protocols such as USART, allowing for easy data transfer between devices.
  • Analog Features: The on-chip ADC allows for direct interfacing with analog sensors and inputs, streamlining the design of mixed-signal systems.

With its comprehensive set of peripherals, the PIC16LC717-I/SO is highly adaptable and can be used in a multitude of electronic systems, including industrial automation, consumer electronics, automotive systems, and more. Its programmability, coupled with Microchip's support and resources, ensures a smooth development process for both novice and experienced engineers alike.

Whether you're designing a new system from scratch or upgrading an existing one, the PIC16LC717-I/SO from Microchip Technology is a reliable and cost-effective solution that can meet the demands of your next embedded project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess