EN
  • EN
  • DE

SN74LXC8T245RHLR

Part No SN74LXC8T245RHLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVE / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 420Mbps 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.1 V ~ 5.5 V
Voltage - VCCB 1.1 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number 74LXC8T245
Other Names 296-SN74LXC8T245RHLRDKR,296-SN74LXC8T245RHLRCT,296-SN74LXC8T245RHLRTR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256010-SN74LXC8T245RHLR
Ultra Librarian 3D Model Ultra Librarian SN74LXC8T245RHLR CAD Model

Description

The SN74LXC8T245RHLR is a versatile and robust 8-bit non-inverting bus transceiver designed by Texas Instruments. This high-performance integrated circuit is part of the advanced LXC family and is specifically engineered to address the needs for bi-directional voltage-level translation in multi-voltage digital system applications.

Key Features

  • Voltage-Level Translation: Capable of translating voltages between 1.65V and 5.5V on both the A and B ports, making it ideal for interfacing between different logic levels.
  • High-Speed Data Transfer: Supports data rates up to 24 Mbps, providing efficient and fast data transfer for a wide range of applications.
  • Power-Off Protection: Equipped with Ioff support which ensures no damaging current will flow to or from the device when it is powered down.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection which exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Multiple Configurations: Flexible design allows for use in a variety of configurations, including 8-bit, dual 4-bit, or quad 2-bit.

Applications

The SN74LXC8T245RHLR is suitable for a broad range of applications where voltage-level translation is required. This includes, but is not limited to:

  • Multivoltage systems
  • Microprocessor or microcontroller interface
  • Data communication systems
  • Signal bridging for mixed-voltage designs

Package and Quality

Presented in a refined VQFN (RHL) package, the SN74LXC8T245RHLR ensures a compact footprint on printed circuit boards, optimizing space without compromising performance. Texas Instruments' commitment to quality means that this product meets stringent industry standards, offering both reliability and excellence in operation.

Ordering Information

To procure the SN74LXC8T245RHLR for your next project, visit the Texas Instruments website or contact an authorized distributor. With its advanced features and proven performance, this bus transceiver is an excellent choice for designers looking to create efficient and high-performing digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5142 $52.9970
85+ $1.2425 $105.6125
125+ $1.2036 $150.4500
175+ $1.1648 $203.8400
225+ $1.1260 $253.3500
300+ $1.0095 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess