The SN74LX244BPWR is a high-quality octal buffer and line driver from Texas Instruments, a leading global semiconductor design and manufacturing company. This product is known for its superior performance and functionality, making it an ideal choice for a wide range of applications.
The SN74LX244BPWR is designed with eight non-inverting buffers with 3-state outputs. The 3-state outputs are controlled by two active-low output-enable (OE) inputs. When OE is low, the outputs are in a normal logic state (either high or low, depending on the data). When OE is high, the outputs are in a high-impedance state, which means they will neither sink nor source current. This high-impedance feature makes these devices ideal for bus-structured applications.
This product features a wide operating voltage range of 2 V to 3.6 V, which allows for flexible usage across various applications. The SN74LX244BPWR is also designed to operate from -40°C to 85°C, ensuring reliable performance under extreme conditions. Furthermore, it has a maximum tpd of 8.5 ns, which ensures fast and efficient operation.
The SN74LX244BPWR is packed in a TSSOP (PW) 20-pin package, which is easy to handle and install. It is also RoHS compliant and free from lead, bromide and antimony, making it environmentally friendly and safe to use.
Overall, the SN74LX244BPWR from Texas Instruments delivers excellent performance, durability, and versatility. Whether you're designing complex electronic systems or simple digital logic circuits, this octal buffer and line driver is an excellent choice that delivers superior performance and reliable operation.