EN
  • EN
  • DE

SN74LVTH652DGVRG4

Part No SN74LVTH652DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259177-SN74LVTH652DGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH652DGVRG4 CAD Model

Description

Product Overview: SN74LVTH652DGVRG4

The SN74LVTH652DGVRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of modern digital systems. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-compatible inputs. The SN74LVTH652DGVRG4 is a 16-bit transceiver featuring non-inverting 3-state bus-compatible outputs. It is specifically crafted to facilitate bidirectional communication between two buses in a seamless and efficient manner.

Key Features

  • Technology: The device is built on the advanced BiCMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, which is compatible with 5V TTL logic levels, allowing for easy integration into mixed-voltage systems.
  • Bus Interface: The SN74LVTH652DGVRG4 features two 8-bit bus transceivers with 3-state outputs, enabling bidirectional data flow.
  • Control Pins: Direction control (DIR) and output-enable (OE) pins provide user control over the direction of data flow and the activation of outputs.
  • High Drive: The device can drive up to -32 mA in the high state and 64 mA in the low state, offering robust signal driving capabilities.
  • Package: It comes in a compact 24-pin TSSOP (DGVR) package, which is suitable for space-constrained applications.

Applications

The SN74LVTH652DGVRG4 is versatile and can be used in a wide range of applications, including:

  • Data communication between different system domains
  • Memory interfacing and data buffering
  • Signal routing and bus exchange in multiprocessor systems
  • Backplane interfacing and networking equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LVTH652DGVRG4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. This ensures that the device you receive is ready for deployment in critical and demanding applications.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVTH652DGVRG4 is an excellent choice for designers looking to enhance the communication capabilities of their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess