EN
  • EN
  • DE

PIP3104-P,127

Part No PIP3104-P,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V TO220AB / Trans MOSFET N-CH 50V 8A 3-Pin(3+Tab) SOT-78B Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 50V (Maximum)
Current - Output (Maximum) 8A
Rds On (Typ) 68 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 792369-PIP3104-P,127
Popularity Medium
Supply and Demand Status Balance
Family Name PIP3104-P
Introduction Date May 01, 2001
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIP3104-P,127 CAD Model

Description

The PIP3104-P,127 is a high-performance, Power-SO8 packaged, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver outstanding performance in applications requiring efficient power conversion and control.

Key Features:

  • Low On-Resistance: The device boasts a very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With fast switching capabilities, the PIP3104-P,127 is well-suited for high-frequency power switching applications, contributing to improved overall system performance.
  • Robust Thermal Performance: The Power-SO8 package is designed to offer excellent thermal conduction, allowing the device to handle high levels of power without overheating.
  • High Avalanche Energy Rating: This MOSFET can withstand high energy pulses in the avalanche and commutation modes, which is critical for applications that experience unpredictable voltage spikes.

Applications:

The versatility of the PIP3104-P,127 allows it to be used in a wide array of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive systems
  • Switching regulators

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PIP3104-P,127 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh operating conditions.

Environmental Compliance:

The PIP3104-P,127 is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

In summary, the PIP3104-P,127 from NXP Semiconductors is an exceptional choice for designers looking for a robust, efficient, and reliable N-channel power MOSFET. Its combination of low on-resistance, high-speed switching, and robust thermal performance makes it an ideal component for high-efficiency power conversion and control applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess