EN
  • EN
  • DE

SN74LVTH646IPWREP

Part No SN74LVTH646IPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SN74LVT
Other Names -296-22399-1R,296-22399-6,296-22399-1,296-22399-2,296-22399-2R,-SN74LVTH646IPWREPR,-V62/04680-01XER,-296-22399-1,296-22399-6R,-296-22399-1,V62/04680-01XE,-V62/04680-01XE,296-22399-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259200-SN74LVTH646IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646IPWREP CAD Model

Description

SN74LVTH646IPWREP - Texas Instruments

The SN74LVTH646IPWREP from Texas Instruments is a high-performance, octal bus transceiver and register designed for 2.7-V to 3.6-V VCC operation. This device is part of the LVTH family, which means it features high-drive outputs that can handle significant load while maintaining speed and signal integrity. The SN74LVTH646IPWREP is particularly well-suited for driving the heavy loads and maintaining signal quality necessary for reliable operation in industrial and telecommunications applications.

With its bidirectional transceiver capabilities, the SN74LVTH646IPWREP is able to provide both data transmission and reception, making it a versatile component in systems requiring data flow in multiple directions. The device features an 8-bit back-to-back register that can store data coming from either direction, adding a level of buffering and providing the option for temporary data storage.

The SN74LVTH646IPWREP operates at a wide temperature range, making it suitable for extended industrial applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliability and performance even under harsh environmental conditions. This robustness is essential for mission-critical applications where temperature variations can be a concern.

One of the key features of the SN74LVTH646IPWREP is its support for live insertion and removal. This allows for easy maintenance and upgrades without the need to power down the system, which is crucial for systems that require non-stop operation. Additionally, the device has bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing the overall bill of materials.

The SN74LVTH646IPWREP comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its Enhanced Product (EP) designation indicates that it has been optimized for demanding applications that require enhanced performance. This makes the SN74LVTH646IPWREP a reliable and efficient choice for designers looking to leverage the speed and power of LVTH technology in their next-generation digital systems.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess