EN
  • EN
  • DE

SN74LVTH646DGVRE4

Part No SN74LVTH646DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259174-SN74LVTH646DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646DGVRE4 CAD Model

Description

The SN74LVTH646DGVRE4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the rigorous demands of high-speed digital systems. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. It is a transceiver featuring non-inverting 3-state bus-compatible outputs in both send and receive directions.

Key Features

  • Bi-Directional Interface: The SN74LVTH646DGVRE4 is a 3-state octal bus transceiver, capable of bi-directional communication, making it suitable for multi-directional data flow in complex digital systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which helps in reducing power consumption without compromising performance, thereby making it ideal for power-sensitive applications.
  • High Drive: The device provides high-drive outputs (-32mA IOH, 64mA IOL) which are crucial for driving capacitive loads and ensuring signal integrity over long traces and through backplanes.
  • Bus Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and minimizing additional component requirements.
  • Compatibility: TTL-compatible inputs allow the SN74LVTH646DGVRE4 to interface with a wide range of existing and legacy systems, providing a versatile solution for system upgrades and mixed-technology environments.

Applications

The SN74LVTH646DGVRE4 is designed for use in a variety of applications, including:

  • Bus Interface in Servers and Routers
  • Data Communication and Telecommunication Systems
  • Enterprise Computing Solutions
  • Industrial Control Platforms

Package and Quality

Encased in a 24-pin TSSOP (Thin Shrink Small Outline Package), the SN74LVTH646DGVRE4 is optimized for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its components, and the SN74LVTH646DGVRE4 is no exception, meeting stringent industry standards for performance and durability.

For designers and engineers looking for a reliable and efficient solution for high-speed data transfer and communication within their digital systems, the SN74LVTH646DGVRE4 from Texas Instruments is an excellent choice, offering both performance and versatility.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess