EN
  • EN
  • DE

SN74LVTH574IPWREP

Part No SN74LVTH574IPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVTH574
Other Names 296-22398-6,296-22398-1,296-22398-2,-296-22398-1,-SN74LVTH574IPWREPR,-V62/04679-01XE,V62/04679-01XE,-296-22398-1R,296-22398-1R,-V62/04679-01XER,296-22398-2R,296-22398-6R,-296-22398-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258345-SN74LVTH574IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574IPWREP CAD Model

Description

The SN74LVTH574IPWREP is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This robust component is part of the LVTH family, which is known for its low-voltage, high-speed operation, and is specifically engineered to meet the stringent requirements of military and space applications, making it a reliable choice for mission-critical systems.

Key Features

  • High-Speed Performance: The SN74LVTH574IPWREP operates at exceptional speeds, which is crucial for applications that require fast data processing and high-frequency output.
  • Low-Voltage Operation: Designed to function at low voltage levels, this IC ensures power efficiency, making it suitable for battery-operated and power-sensitive devices.
  • Enhanced System Reliability: With its robust design, the SN74LVTH574IPWREP offers improved system reliability, a critical factor for aerospace and defense applications.
  • 3.3-V VCC Operation: The device is optimized for 3.3-V supply voltage, which is a common standard in modern electronic systems, ensuring compatibility and ease of integration.
  • Edge-Triggered D-Type Flip-Flops: The octal flip-flops with positive-edge trigger ensure precise timing and control, making it ideal for sequential logic operations.
  • Bus-Hold Data Inputs: The built-in bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the circuit design and reducing component count.
  • Enhanced Product Change Notification: As part of its enhanced reliability, Texas Instruments provides a product change notification service, ensuring users are informed about any updates or changes to the product.
  • Support for Military and Space Applications: The SN74LVTH574IPWREP is manufactured to meet the rigorous requirements of military and space-grade applications, providing the assurance of performance in the most challenging environments.

Applications

The SN74LVTH574IPWREP is suitable for a wide range of high-speed logic applications, including but not limited to:

  • Avionics and aerospace control systems
  • Military hardware and communication systems
  • Satellite and space exploration equipment
  • High-reliability computing and data storage
  • Industrial control systems requiring robust performance

In summary, the SN74LVTH574IPWREP from Texas Instruments is a high-performance, reliable flip-flop IC that meets the needs of the most demanding applications, offering both speed and power efficiency in a low-voltage, space-grade package.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess