EN
  • EN
  • DE

MC100LVEP34DTR2G

Part No MC100LVEP34DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5V / 3.3V ECL /2, /4, /8 Clock Generation Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel - TR
Type Clock Generator
PLL No
Input CML, LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Frequency - Max 2.8GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1216926-MC100LVEP34DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC100LVEP34
Introduction Date September 06, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEP34DTR2G CAD Model

Description

ON Semiconductor MC100LVEP34DTR2G - Quad LVPECL-to-LVDS Translator

The MC100LVEP34DTR2G is a high-performance, quad LVPECL-to-LVDS translator designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is specifically engineered to address the needs of high-speed signal conversion between low voltage positive emitter coupled logic (LVPECL) and low voltage differential signaling (LVDS) interfaces, making it an ideal solution for telecommunications, data communications, and networking applications.

With a differential PECL input structure, the MC100LVEP34DTR2G can translate four channels of LVPECL signals to LVDS outputs, allowing for efficient data transmission at high speeds with reduced power consumption and minimal electromagnetic interference. The device operates over a broad voltage range and supports a maximum frequency of 2.5 GHz, which is suitable for high-frequency applications requiring fast edge rates and low skew.

The MC100LVEP34DTR2G comes in a compact TSSOP-20 package, which is not only space-saving but also offers improved thermal performance. This makes it a versatile component for use in densely packed PCBs where space is at a premium. The device is characterized for operation from -40°C to +85°C, ensuring reliability and performance across a wide range of environmental conditions.

Key features of the MC100LVEP34DTR2G include:

  • Quad LVPECL-to-LVDS translation
  • Maximum operating frequency of 2.5 GHz
  • Operating temperature range of -40°C to +85°C
  • Low power consumption
  • Compact TSSOP-20 package for space-constrained applications
  • Reduced EMI due to LVDS output structure
  • 3.3V power supply operation

ON Semiconductor's commitment to quality ensures that the MC100LVEP34DTR2G meets the stringent requirements of high-speed data environments. Whether for upgrading existing systems or designing new ones, this LVPECL-to-LVDS translator provides designers with a reliable and efficient solution for critical data transmission tasks.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3541 $60.3738
42+ $2.7524 $115.6008
65+ $2.6657 $173.2705
90+ $2.5803 $232.2270
116+ $2.4936 $289.2576
155+ $2.2361 $346.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess