EN
  • EN
  • DE

TMS320C6474FGUN2

Part No TMS320C6474FGUN2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6474 Multicore Digital Signal Processor | IC DSP MILTICORE 561FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1.2GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 561-BFBGA, FCBGA Exposed Pad
Supplier Device Package 561-FCBGA (23x23)
Family Part Number TMS320C6474
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271119-TMS320C6474FGUN2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FGUN2 CAD Model

Description

The TMS320C6474FGUN2 is a high-performance signal processor from Texas Instruments, renowned for its exceptional capabilities in managing complex digital signal processing (DSP) tasks. This component is part of the TMS320C64x+ series, which is widely recognized for its efficiency in multitasking and delivering fast computational results.

Key Features

  • Core: The device is equipped with three C64x+ DSP cores, each running at a core speed of up to 1 GHz, providing an aggregate performance of up to 24,000 MIPS (Million Instructions Per Second).
  • Memory: It includes a robust memory architecture featuring 512 KB of L2 RAM, which can be configured as cache or controlled memory, and 3.6 MB of total on-chip memory, allowing for efficient data management and high-speed operations.
  • Bus Interface: The TMS320C6474FGUN2 comes with a high-bandwidth multi-core packet-switched fabric, which enables high-speed data transfers and inter-core communication, optimizing system performance.
  • Peripheral Integration: The device offers a comprehensive set of peripherals, including Gigabit Ethernet MACs, Serial RapidIO, and PCIe interfaces, facilitating connectivity and data exchange with external devices and networks.
  • Power Efficiency: Designed with power efficiency in mind, it incorporates several features such as configurable power-down modes and dynamic power scaling, helping to reduce overall power consumption.

Applications

The TMS320C6474FGUN2 is ideal for a wide range of applications that require intensive signal processing capabilities. It is commonly used in:

  • Telecommunications infrastructure, such as base stations and media gateways
  • Medical imaging systems, including MRI and CT scanners
  • High-end imaging and video processing
  • Military and aerospace systems, for tasks such as radar and sonar processing
  • Industrial automation and control systems

Technical Specifications

Parameter Value CPU Triple-core C64x+ Frequency 1 GHz L2 Cache 512 KB On-chip Memory 3.6 MB Interfaces Gigabit Ethernet MAC, Serial RapidIO, PCIe Package 1005-BFBGA (FGUN)

With its robust feature set and versatile capabilities, the TMS320C6474FGUN2 from Texas Instruments is an excellent choice for developers looking to integrate high-performance DSP into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $9.3844
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $6.9789

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess