Product Overview: SN74LVTH573DWR by Texas Instruments
The SN74LVTH573DWR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the LVTH family, which signifies Low-Voltage, Tolerant H-series, offering a seamless interface between 3.3V and 5V systems.
Key Features
- Logic Type: Octal Transparent D-type Latches with 3-state outputs
- Operating Voltage: 2.7V to 3.6V, facilitating 5V tolerant I/Os for interfacing with 5V logic levels without the need for external components
- Package: The device is housed in a 20-pin SOIC (Small Outline Integrated Circuit) package with a wide body (DWR suffix), offering a compact footprint for space-sensitive applications
- Performance: High drive capability with -32mA IOH and 64mA IOL, ensuring reliable operation in a variety of applications
- Speed: Fast propagation delays and output transition times, suitable for high-speed data capture
- Compatibility: Input and output levels are compatible with LVTTL (Low-Voltage TTL)
Applications
The SN74LVTH573DWR is versatile and can be used in a multitude of applications, including:
- Memory storage and retrieval
- Buffering and interfacing in multi-voltage systems
- Communication systems
- Data management in servers and networking equipment
- Industrial control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVTH573DWR is no exception and is subject to TI's rigorous testing and validation process. It is designed for a wide operating temperature range, ensuring reliability across various environmental conditions.
Environmental Compliance
The device is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental sustainability makes the SN74LVTH573DWR an ideal choice for eco-conscious applications and manufacturers.
For detailed specifications, technical documents, and tools and software support, visit the Texas Instruments product page.