EN
  • EN
  • DE

SN74LVTH543DGVR

Part No SN74LVTH543DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Other Names 296-8731-1R,-296-8731-1,296-8731-1,-296-8731-1R,-SN74LVTH543DGVRE4R,296-8731-6R,2156-SN74LVTH543DGVR-TITR,296-8731-2R,-SN74LVTH543DGVRR,-SN74LVTH543DGVRG4R,-296-8731-1,TEXTISSN74LVTH543DGVR,296-8731-2,-SN74LVTH543DGVRG4,-SN74LVTH543DGVRE4,296-8731-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259198-SN74LVTH543DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH543DGVR CAD Model

Description

Product Overview: SN74LVTH543DGVR by Texas Instruments

The SN74LVTH543DGVR is a high-performance, low-voltage 3.3-V ABT octal registered transceivers with 3-state outputs designed by Texas Instruments. It is an integral component for modern digital systems that require bidirectional communication between data buses. This device is particularly suitable for driving the bus lines in a bus-organized system due to its high drive and low output impedance.

Key Features

  • Technology: The SN74LVTH543DGVR is built on the advanced BiCMOS technology which combines the speed of CMOS with the low power dissipation of bipolar transistors.
  • Logic Type: Octal registered transceiver with 3-state outputs, ensuring versatility in bidirectional data flow and isolation capability.
  • Supply Voltage: Operates at a supply voltage of 3.3V, making it compatible with low-voltage systems and contributing to reduced power consumption.
  • Data Rate: Supports high-speed data transfer, which is essential for modern high-performance computing and digital communication systems.
  • Package: Comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74LVTH543DGVR is widely used in digital systems where high-speed, low-power operation is required. Some of the typical applications include:

  • Data communication and telecommunication systems
  • Server and networking equipment
  • Computers and peripherals
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVTH543DGVR is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

With its robust feature set and Texas Instruments' reputation for high-quality components, the SN74LVTH543DGVR is an excellent choice for designers looking to implement reliable and efficient data bus communication in their systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3351 $53.4040
95+ $1.0955 $104.0725
145+ $1.0613 $153.8885
195+ $1.0270 $200.2650
255+ $0.9928 $253.1640
340+ $0.8901 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess