EN
  • EN
  • DE

SN74LVTH322374KR

Part No SN74LVTH322374KR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT 32 BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3 STATE OUTPUTS | IC FF D-TYPE QUAD 8BIT 96LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 5.3ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 380μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Family Part Number 74LVTH322374
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1256008-SN74LVTH322374KR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH322374KR CAD Model

Description

The SN74LVTH322374KR is a high-performance integrated circuit from Texas Instruments, designed to address the needs of high-speed digital systems. This device is a 32-bit edge-triggered D-type flip-flop with a 3-state output, making it an excellent choice for bus-oriented applications.

The SN74LVTH322374KR operates from a 3.3V supply, ensuring compatibility with lower voltage systems while maintaining the ability to interface with 5V logic levels. This feature is particularly important in mixed-voltage environments, allowing for seamless integration without the need for additional level-shifting hardware.

With its edge-triggered design, the flip-flop captures data on the rising edge of the clock signal, providing precise timing control and synchronization capabilities. The device also features a clear function, which can be used to reset all 32 bits to a low state, ensuring a known startup configuration.

The outputs of the SN74LVTH322374KR can be placed in a high-impedance state, controlled by the Output Enable (OE) input. This tri-state capability allows for the outputs to be disconnected from the bus, preventing contention and allowing for the connection of multiple devices to a common data path.

Texas Instruments has designed the SN74LVTH322374KR with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature simplifies board design and reduces component count, leading to more compact and cost-effective hardware designs.

The device is housed in an 96-pin LQFP (Low-profile Quad Flat Package), providing a space-saving solution while still offering excellent thermal performance. The SN74LVTH322374KR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the SN74LVTH322374KR from Texas Instruments is a versatile and reliable component that offers high-speed operation, voltage flexibility, and advanced features for modern digital systems. Its robust design and ease of use make it an ideal choice for designers looking to implement efficient data handling and storage solutions in their applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess