EN
  • EN
  • DE

SN74LVTH245AZQNR

Part No SN74LVTH245AZQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20BGA / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVT
Other Names TEXTISSN74LVTH245AZQNR,2156-SN74LVTH245AZQNR-TITR,2156-SN74LVTH245AZQNR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259164-SN74LVTH245AZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH245AZQNR CAD Model

Description

Product Overview: SN74LVTH245AZQNR

The SN74LVTH245AZQNR is a state-of-the-art, high-speed BiCMOS device from Texas Instruments, designed to meet the needs of modern digital systems. This octal bus transceiver is equipped with 3-state outputs and is intended for bidirectional asynchronous communication between data buses. The SN74LVTH245AZQNR offers a compelling solution for designers looking for a reliable and efficient way to facilitate data transfer in their circuits.

Key Features:

  • Technology: The device is built using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, resulting in high-speed operation without sacrificing power efficiency.
  • Logic Level Translation: It can be used to interface between different voltage levels, supporting mixed-mode signal operation by shifting logic levels of the address and data buses.
  • Drive Capability: The SN74LVTH245AZQNR is capable of driving heavily loaded buses with the minimal skew, making it suitable for backplane applications or interfacing with high-capacitance loads.
  • Power-Off Protection: This device includes power-off protection, ensuring that the outputs are in a high-impedance state when the power is disabled, which helps to prevent damaging backflow currents.
  • Package: It comes in a compact, surface-mount package, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications:

The versatility of the SN74LVTH245AZQNR makes it an excellent choice for a variety of applications, including:

  • Bus interface and bus arbitration in multi-processor systems
  • Data communication and signal buffering in servers and networking equipment
  • Level translation and driving of high-capacitance loads in embedded systems
  • Backplane driving and interconnects in telecom and datacom hardware

Conclusion:

With its blend of speed, power efficiency, and robustness, the SN74LVTH245AZQNR from Texas Instruments is an ideal choice for designers who require a reliable bus transceiver for their digital systems. Its ability to interface between different logic levels and drive high-capacitance loads, along with its protection features, makes it a versatile component that can be used in a wide range of challenging applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess