EN
  • EN
  • DE

SN74LVTH244A

Part No SN74LVTH244A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3 V ABT OCTAL BUFFERS / DRIVERS WITH 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255986-SN74LVTH244A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LVTH244A CAD Model

Description

The SN74LVTH244A from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transmission of data over high-capacity communication lines with minimal signal distortion. This device is part of the LVTH family, which means it operates at a lower voltage with higher transfer rates, making it suitable for interfacing with 3.3V and 5V systems.

Featuring eight non-inverting buffers and line drivers with 3-state outputs, the SN74LVTH244A can be used in a wide array of applications, including driving bus lines or buffering memory address registers. Its 3-state outputs ensure that multiple units can be connected to a bus, as they can be placed in a high-impedance state, effectively disconnecting them from the bus.

SN74LVTH244A Product Image

Key Features:

  • Support for mixed-mode voltage operation (3.3V and 5V).
  • High drive capability with outputs that can sink up to 64 mA and source up to 32 mA.
  • Low-power consumption characterized by a typical ICC of only 0.8 mA.
  • Non-inverting outputs with bus-hold data inputs to eliminate the need for external pull-up resistors.
  • Flow-through architecture to optimize PCB layout.
  • Power-off protection provided on all inputs and outputs.
  • Latch-up performance that exceeds 250 mA per JESD 17.

The SN74LVTH244A is available in a variety of packages, including the TSSOP (Thin Shrink Small Outline Package) and the DB (DIP) package, making it versatile for different physical configurations and space constraints. Its robust design ensures signal integrity, even in environments with high electrical noise, while the low-voltage operation helps in reducing power consumption, making it an excellent choice for energy-efficient and high-speed data transfer systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and technical documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess