EN
  • EN
  • DE

SN74LVTH240RGYR

Part No SN74LVTH240RGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1255984-SN74LVTH240RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH240
Introduction Date August 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVTH240RGYR CAD Model

Description

Overview of SN74LVTH240RGYR

The SN74LVTH240RGYR is a high-performance, octal buffer/driver designed by Texas Instruments (TI) to serve a wide array of applications that require low-voltage and high-speed data transmission. This integrated circuit (IC) is a part of the LVTH family, which is known for its Low-Voltage, Hysteresis, and T-series technology, ensuring it operates efficiently in environments requiring robust performance and minimal power consumption.

Key Features

  • Logic Type: The device is an octal buffer/driver with 3-state outputs, providing bidirectional interface between two buses or for driving high-capacity loads with minimal ground bounce.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it compatible with various low-voltage systems.
  • Drive Capability: The SN74LVTH240RGYR can source and sink currents up to 32 mA at the outputs, ensuring reliable drive capabilities for connected components.
  • Speed: With a high-speed propagation delay, this IC provides efficient data transmission, which is crucial for high-speed computing and communication systems.
  • Package: Housed in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, the SN74LVTH240RGYR is designed for space-constrained applications, offering a small footprint without sacrificing performance.
  • Bus Hold Data Inputs: The device includes bus hold data inputs to eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Applications

The versatility of the SN74LVTH240RGYR makes it suitable for a variety of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Driving bus lines
  • Server and telecom infrastructure

Quality and Reliability

TI is known for its commitment to quality, and the SN74LVTH240RGYR is no exception. It is designed to meet or exceed the stringent requirements of the commercial and industrial markets. The device is RoHS compliant, ensuring adherence to environmental standards by avoiding hazardous substances in its manufacture.

Whether you're developing high-speed data systems or looking for a reliable buffer/driver for your design, the SN74LVTH240RGYR from Texas Instruments provides the performance and features necessary to meet your project's needs.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6993 $52.4475
175+ $0.5738 $100.4150
270+ $0.5559 $150.0930
375+ $0.5380 $201.7500
485+ $0.5200 $252.2000
645+ $0.4662 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess