EN
  • EN
  • DE

SN74LVTH240IPWREP

Part No SN74LVTH240IPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SN74LVT
Other Names 296-22387-6,296-22387-1,296-22387-2,296-22387-1R,-296-22387-1,296-22387-2R,-SN74LVTH240IPWREPR,V62/04672-01XE,-V62/04672-01XE,-V62/04672-01XER,-296-22387-1R,296-22387-6R,-296-22387-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259210-SN74LVTH240IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH240IPWREP CAD Model

Description

The SN74LVTH240IPWREP is a high-performance, BiCMOS device from Texas Instruments that belongs to their 'Military, Aerospace and Defense' product range. It is designed to meet the stringent requirements of high-reliability environments, making it an ideal choice for applications in these sectors. This octal buffer/driver features inverting outputs and is specifically engineered to facilitate the transfer of data from input to output with high-speed operation and minimal power consumption.

Key Features

  • Technology: Advanced BiCMOS technology ensures that the device operates with a lower input current, making it suitable for power-sensitive applications without compromising on speed.
  • Logic Type: The device is an octal buffer/driver with inverting outputs, providing the necessary logic conversion for various digital circuits.
  • Operating Voltage: It has a broad operating voltage range of 2.7V to 3.6V, making it versatile for interfacing with other logic levels in mixed-voltage systems.
  • Drive Capability: The SN74LVTH240IPWREP offers a high-drive capability, with outputs capable of sinking up to 64 mA and sourcing up to 32 mA, which is beneficial for driving heavier loads.
  • Package: Encased in a 20-pin TSSOP (Thin Shrink Small Outline Package), it provides a compact footprint while ensuring robustness required for harsh environments.
  • Temperature Range: This device is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme temperature conditions.
  • Quality and Reliability: As part of the Enhanced Product (EP) portfolio, it meets the high-quality and reliability standards required for military and aerospace applications, including enhanced product flow and baseline control.

Applications

With its robust design and high-speed data transfer capabilities, the SN74LVTH240IPWREP is well-suited for a variety of mission-critical applications, including:

  • Avionics and space systems
  • Military and defense equipment
  • High-reliability industrial applications
  • Communication infrastructure
  • Complex computing systems

For engineers and designers working in environments where failure is not an option, the SN74LVTH240IPWREP offers the performance and reliability to meet the demands of the most challenging applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess