EN
  • EN
  • DE

SN74LVTH18514DGGR

Part No SN74LVTH18514DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN TEST UNIV TXRX 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 20-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Family Part Number 74LVTH18514
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255973-SN74LVTH18514DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18514DGGR CAD Model

Description

The SN74LVTH18514DGGR is a high-performance, 3.3-V ABT Scan Test Device with 20-Bit Bus-Interface Flip-Flops designed and manufactured by Texas Instruments. This integrated circuit is part of the LVTH family, known for its low-voltage, high-speed operation and compatibility with mixed-voltage systems.

Key Features

  • Technology: BiCMOS technology provides optimized power consumption and speed performance.
  • Voltage Range: Operates from a 3.3 V ± 0.3 V supply, ensuring compatibility with lower voltage systems and enabling power-efficient designs.
  • Bus Interface Flip-Flops: Features 20-bit flip-flops with a bus interface, allowing for efficient data storage and transfer.
  • Scan Test Devices: Incorporated scan test devices with boundary scan (IEEE Std 1149.1-1990) capabilities facilitate testing of integrated circuits and systems.
  • High Drive: Provides high-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavy loads or multiple outputs simultaneously.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications.

Applications

The SN74LVTH18514DGGR is suitable for a variety of applications, particularly where low-voltage operation and high-speed data handling are required. It is ideal for:

  • Memory address and data interfacing
  • Communication systems
  • Data processing
  • Server and enterprise solutions
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVTH18514DGGR is no exception and is built to meet or exceed industry standards. With Texas Instruments' rigorous testing and quality assurance, customers can trust in the performance and longevity of this product.

Ordering Information

The product is available for order under the part number SN74LVTH18514DGGR. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact their sales representatives.

Note: The information provided here is subject to change and may be updated as new product revisions occur.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9471 $55.6297
16+ $6.5207 $104.3312
24+ $6.3170 $151.6080
33+ $6.1132 $201.7356
43+ $5.9094 $254.1042
57+ $5.2981 $301.9917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,715 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess