SNJ54AHCT245W Octal Bus Transceiver from Texas Instruments
The SNJ54AHCT245W is a high-quality octal bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional communication between data buses. This integrated circuit (IC) is part of the Advanced High-Speed CMOS (AHCT) family, which is renowned for its high-speed operation while maintaining the CMOS low power consumption.
The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Key Features:
- Logic Family: AHCT
- Logic Type: Octal Bus Transceiver
- Number of Pins: 20
- Package Type: Ceramic Flat Package (CFP)
- Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
The SNJ54AHCT245W features a wide operating voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems. It is designed to drive capacitive loads up to 15pF, with transmission speeds capable of keeping pace with high-speed microprocessors and other demanding digital applications.
With its robust ceramic flat package (CFP), the SNJ54AHCT245W is suitable for harsh environments and is capable of withstanding a broad temperature range from -55°C to 125°C, which is ideal for military or aerospace applications that require high reliability and performance under extreme conditions.
The device's pinout is arranged for convenient PCB layout, with all inputs and outputs placed opposite each other to facilitate simple routing. Texas Instruments ensures that this product meets or exceeds the stringent specifications required for military-grade components, making the SNJ54AHCT245W a reliable choice for critical communication systems.
Whether you are designing a new system or upgrading an existing one, the SNJ54AHCT245W provides the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.