The SN74LVTH16952DGVR from Texas Instruments is a high-performance, 16-bit registered transceiver designed with a low-voltage, HSTL-based interface. This integrated circuit is part of the LVTH family, which is characterized by its low-voltage operation and high-speed data transfer capabilities. The device is specifically tailored for driving and receiving data to and from a memory bus in a computer system or similar high-speed data transfer applications.
Key Features
- Technology: BiCMOS technology provides a robust platform for high-speed operation while maintaining low power dissipation.
- Voltage Range: Operates at 2.5V with a 0.5V HSTL level, which is essential for interfacing with modern low-voltage logic circuits.
- Speed: Offers a maximum clock frequency of 190 MHz, making it suitable for high-speed memory interfaces and other demanding applications.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying PCB design and reducing board space.
- Flow-Through Architecture: Optimizes the PCB layout and reduces signal skew for improved signal integrity.
- 3-State Outputs: Facilitate bus arbitration and data control with 3-state outputs that can be placed in a high-impedance state.
Package and Quality
The SN74LVTH16952DGVR is offered in a compact 48-pin TSSOP (DGVR) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets the stringent standards required for industrial and commercial electronic products.
Applications
This transceiver is well-suited for a variety of applications, including:
- Computer motherboards and memory modules
- Server backplanes and infrastructure
- Telecommunications and networking equipment
- Embedded systems requiring high-speed data transfer
Conclusion
The SN74LVTH16952DGVR is a testament to Texas Instruments' legacy of producing high-quality, reliable integrated circuits. Its combination of speed, low-voltage operation, and advanced features make it an excellent choice for designers looking to optimize their high-speed data transfer systems.