EN
  • EN
  • DE

SN74LVTH16652DLR

Part No SN74LVTH16652DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74LVT
Other Names 74LVTH16652DLRG4,296-29146-1,296-29146-2,SN74LVTH16652DLR,2156-SN74LVTH16652DLR-TITR,-74LVTH16652DLRG4R,296-29146-6,74LVTH16652DLRG4,-74LVTH16652DLRG4,-SN74LVTH16652DLRR,-296-29146-1,TEXTISSN74LVTH16652DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259195-SN74LVTH16652DLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16652DLR CAD Model

Description

Product Overview: SN74LVTH16652DLR

The SN74LVTH16652DLR is a high-performance, low-voltage 16-bit registered transceiver designed by Texas Instruments. This integrated circuit is part of the LVTH family, which offers devices with optimized performance for 3.3V power supply systems. The SN74LVTH16652DLR is specifically engineered to facilitate bidirectional communication between two buses in a fast and reliable manner.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, which is compatible with lower power systems and supports mixed-mode voltage operation.
  • High-Speed Data Transfer: It is capable of transferring data at high speeds, making it suitable for high-performance computing and communication systems.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The design optimizes the PCB layout and reduces signal skew, enhancing system reliability.
  • Low Power Consumption: It features reduced power consumption, which is critical for power-sensitive applications.

Applications

The versatility of the SN74LVTH16652DLR makes it suitable for a wide range of applications, including but not limited to:

  • Memory Interfacing
  • Data Communication
  • Server and Enterprise Solutions
  • Networking Equipment
  • Telecommunications Infrastructure

Product Specifications

The SN74LVTH16652DLR is packaged in a 56-Pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while ensuring sufficient pin spacing for ease of use in dense PCB layouts. The device also features a wide operating temperature range, making it suitable for industrial applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVTH16652DLR is no exception. It is produced using advanced manufacturing techniques and undergoes rigorous testing to ensure high reliability and performance in demanding conditions.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess