EN
  • EN
  • DE

SN74LVTH16652DL

Part No SN74LVTH16652DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1255967-SN74LVTH16652DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH16652
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16652DL CAD Model

Description

SN74LVTH16652DL 16-Bit Bus Transceivers and Registers

The SN74LVTH16652DL from Texas Instruments is a versatile, high-performance integrated circuit designed to address the needs of high-speed bidirectional communication in data bus and data path applications. This robust component belongs to the LVTTL (Low-Voltage TTL) family, providing a bridge between two buses of 16 bits each, with the added functionality of individual direction control and output-enable features.

Key Features

  • Technology: The device is built on BiCMOS technology, allowing for low-voltage operation while maintaining the speed of traditional TTL devices.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • Bus Interface: The SN74LVTH16652DL features two 16-bit bus transceivers with 3-state outputs, facilitating bidirectional communication with the capability to disconnect entirely from the bus.
  • Direction Control: Direction control (DIR) and output-enable (OE) inputs are provided for each 16-bit bus, granting precise control over data flow and signal integrity.
  • High Drive: With a -32 mA IOH and 64 mA IOL, it can drive heavily loaded outputs with ease, ensuring reliable performance in diverse applications.

Applications

The SN74LVTH16652DL is ideally suited for interfacing with memory, microprocessors, and other digital systems where high-speed, low-voltage operation is critical. Its ability to serve as both a bus transceiver and a register makes it an excellent choice for data storage and transfer operations in:

  • Computers and computer peripherals
  • Networking equipment
  • Telecommunications systems
  • Data acquisition systems
  • Industrial control environments

Package and Quality

Encased in a 56-pin SSOP (Shrink Small-Outline Package), the SN74LVTH16652DL is designed for space-constrained applications, providing a compact footprint without compromising on functionality or performance. Texas Instruments is committed to high standards of quality, and this product is no exception, ensuring reliability and longevity in your electronic designs.

With its combination of high-speed data transfer, low-voltage operation, and robust control features, the SN74LVTH16652DL from Texas Instruments stands out as a superior choice for designers seeking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess