Product Overview: SN74LVTH162244DGGRG4
The SN74LVTH162244DGGRG4 is a high-speed, 16-bit buffer and line driver designed with the purpose of facilitating low-voltage bidirectional communication between data buses. Manufactured by Texas Instruments, this device comes from their LVTH family, known for its robust performance and compatibility with mixed-voltage systems.
Key Features
- Technology: The device integrates Low-Voltage BiCMOS technology, which enables operation at a nominal voltage of 3.3V while maintaining 5V tolerant inputs, making it suitable for interfacing with 5V systems without the need for additional level shifting.
- Speed: It offers high-speed performance, which is critical for efficient data transfer in complex digital systems.
- Drive Capability: With strong drive capability, the SN74LVTH162244DGGRG4 can drive heavily loaded outputs with minimal signal distortion, ensuring signal integrity.
- Bus-Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
- Flow-Through Architecture: Its flow-through pinout facilitates easy PCB layout by improving the signal integrity and reducing noise.
Applications
The SN74LVTH162244DGGRG4 is versatile and can be used in a variety of applications, including but not limited to:
- Data communication systems
- Telecommunications
- Servers and networking equipment
- Signal buffering and driving for bus lines
- Memory interface drivers
- Peripheral drivers
Package and Quality
Packaged in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74LVTH162244DGGRG4 is designed for surface-mount technology, ensuring a compact footprint on modern PCBs. Texas Instruments' commitment to quality means that this product is fabricated with precision and tested rigorously to meet industry standards for performance and reliability.