EN
  • EN
  • DE

LMH1297RTVR

Part No LMH1297RTVR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LMH1297
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844644-LMH1297RTVR
Ultra Librarian 3D Model Ultra Librarian LMH1297RTVR CAD Model

Description

Introducing the LMH1297RTVR from Texas Instruments

The LMH1297RTVR is a cutting-edge video retimer designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This high-performance integrated circuit is specifically tailored for professional video and broadcast applications where signal integrity and reliability are paramount.

At the heart of the LMH1297RTVR is its ability to retimer signals, providing robust signal conditioning that enhances the quality and stability of high-definition video streams. It supports multi-rate video formats including SDI (Serial Digital Interface), HD-SDI, 3G-SDI, 6G-SDI, and 12G-SDI, making it an extremely versatile solution for a wide range of video applications. This includes video production, broadcasting, and post-production workflows that require the transmission of high-resolution, uncompressed video signals over long distances.

The device comes in a compact WQFN-40 package, which is ideal for space-constrained applications. Its small form factor ensures that it can be easily integrated into a variety of video equipment such as cameras, switchers, routers, and monitors without significantly impacting the overall design footprint.

One of the key features of the LMH1297RTVR is its integrated reclocker, which reduces jitter and improves signal integrity. This is crucial for maintaining the quality of the video signal, especially when transmitted over long cable runs. The reclocker works by synchronizing the incoming data stream to a local reference clock, thereby eliminating timing errors and ensuring a clean and stable output signal.

Furthermore, the LMH1297RTVR is designed with the future in mind, offering excellent performance that meets the demands of emerging 4K and Ultra High Definition (UHD) video standards. It is equipped with advanced equalization capabilities that compensate for the signal loss typically encountered with high-frequency video signals, thereby extending the reach and reliability of the video transmission.

Overall, the LMH1297RTVR from Texas Instruments is an essential component for any professional video system that requires high-quality signal retiming. Its combination of multi-rate support, compact size, and advanced signal conditioning makes it a top choice for industry professionals looking to ensure the integrity and quality of their high-definition video signals.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7850 $57.5700
5+ $23.6185 $118.0925
7+ $22.8804 $160.1628
10+ $22.1423 $221.4230
12+ $21.4042 $256.8504
16+ $19.1900 $307.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess