EN
  • EN
  • DE

SN74LVTH162240DL

Part No SN74LVTH162240DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74LVT
Other Names 74LVTH162240DLG4,74LVTH162240DLG4,-296-8666-5,2156-SN74LVTH162240DL-TI,-74LVTH162240DLG4,-74LVTH162240DLG4R,296-8666-5R,-SN74LVTH162240DLR,296-8666-5,-296-8666-5,TEXTISSN74LVTH162240DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259136-SN74LVTH162240DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162240DL CAD Model

Description

Product Overview: SN74LVTH162240DL

The SN74LVTH162240DL from Texas Instruments is a high-performance integrated circuit that belongs to the LVTH family, renowned for its low-voltage, high-speed operation. This particular device is a 16-bit buffer and line driver designed to ensure signal integrity in high-speed bus applications, making it an ideal choice for modern digital systems that require fast and reliable data transfer.

Key Features:

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs.
  • Voltage Range: Operates at 2.7V to 3.6V, which allows for interfacing with low-voltage logic levels while providing robust noise immunity.
  • Speed: Capable of handling high-speed data with typical shift times as low as 3.2 ns, ensuring swift data transfer and reduced signal delay.
  • Drive Capability: Features high-drive outputs (-32 mA / +64 mA) that can drive heavy loads or act as a bus driver for backplane distribution.
  • Compatibility: 5V tolerant inputs and outputs allow for interface with mixed-voltage systems, providing a versatile solution for various logic-level integrations.

Applications:

The SN74LVTH162240DL is designed for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Backplane Driving
  • Bus Interface
  • Signal Distribution

Quality and Reliability:

As with all Texas Instruments products, the SN74LVTH162240DL is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. The device is available in a 48-pin SSOP (DL) package, which is optimized for reduced space and improved thermal performance.

Ordering Information:

To purchase the SN74LVTH162240DL or to find detailed specifications, please visit the Texas Instruments website or contact an authorized distributor. The product is available in tube or tape and reel packaging, providing flexibility for production requirements.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess