EN
  • EN
  • DE

MIC24LCS21A-I/SN

Part No MIC24LCS21A-I/SN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229293-MIC24LCS21A-I/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC24LCS21A-I/SN CAD Model

Description

Product Overview: MIC24LCS21A-I/SN from Microchip Technology

The MIC24LCS21A-I/SN is a highly reliable, low-power serial EEPROM device from Microchip Technology, known for its robust data storage solutions. This particular model is a part of Microchip's extensive EEPROM product line and is designed to provide efficient non-volatile memory storage with a serial I2C interface.

Key Features

  • Serial Interface: The device supports the standard I2C serial interface, facilitating easy integration into a wide range of applications with minimal wiring complexity.
  • Memory Size: It comes with a memory size of 1 Kbit, providing sufficient space for storing configuration parameters, device identifiers, or small amounts of data that need to be preserved across power cycles.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for various system voltage levels and ensuring compatibility with both 3.3V and 5V systems.
  • Package: The device is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and well-suited for surface-mount technology (SMT) on printed circuit boards (PCBs).
  • Temperature Range: The MIC24LCS21A-I/SN is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, allowing for quick data updates and reducing downtime during write operations.

Applications

The versatility and reliability of the MIC24LCS21A-I/SN make it an excellent choice for a variety of applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And many other applications requiring non-volatile memory storage

Conclusion

Microchip Technology's MIC24LCS21A-I/SN is a compact, high-performance EEPROM device that offers reliable data retention, low power consumption, and easy integration into a multitude of electronic systems. Its robust feature set ensures that it can meet the needs of a wide range of applications, reinforcing Microchip's reputation as a leading provider of memory solutions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.7539
ESMT
Lowest to $3.2617
Omron
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess