EN
  • EN
  • DE

MMSZ5239BT1G

Part No MMSZ5239BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 500MW SOD123 / Zener Diode Single 9.1V 5% 10Ohm 500mW 2-Pin SOD-123 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 024037-MMSZ5239BT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MMSZ5239B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin ChinaMalaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMSZ5239BT1G CAD Model

Description

Product Overview: MMSZ5239BT1G from ON Semiconductor

The MMSZ5239BT1G is a high-quality Zener diode produced by ON Semiconductor, a leader in the semiconductor industry. This electronic component is designed to provide precise voltage regulation, making it an essential part of various electronic circuits. The MMSZ5239BT1G is commonly used in applications such as voltage referencing, surge suppression, and in circuits that require a stable and regulated power supply.

Key Features

  • Zener Voltage: The MMSZ5239BT1G has a nominal Zener voltage of 9.1V, which is suitable for a range of applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for various electronic applications.
  • Package: The device comes in a small and compact SOD-123 surface-mount package, which is ideal for space-constrained applications and helps in achieving a high-density board layout.
  • Tolerance: It offers a standard tolerance of ±5%, ensuring reliable performance and consistency in circuit operation.
  • Thermal Stability: The MMSZ5239BT1G is designed to maintain its performance over a wide operating temperature range, ensuring reliability across various environmental conditions.

Applications

The versatility of the MMSZ5239BT1G allows it to be used in a wide array of electronic devices and applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computers and peripherals
  • Industrial equipment
  • Power management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ5239BT1G is no exception. This Zener diode is manufactured to meet strict industry standards, ensuring high reliability and performance for critical applications. With its robust design and ON Semiconductor's rigorous testing procedures, customers can trust the MMSZ5239BT1G to perform consistently over time.

Environmental Compliance

The MMSZ5239BT1G is environmentally friendly and compliant with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for applications that require adherence to strict environmental regulations.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,525+ $0.0328 $50.0200
3,260+ $0.0307 $100.0820
5,055+ $0.0297 $150.1335
7,250+ $0.0276 $200.1000
9,400+ $0.0266 $250.0400
11,720+ $0.0256 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess