Product Overview: SN74LVT240ADBR by Texas Instruments
The SN74LVT240ADBR is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the demands of high-speed data transmission systems. Crafted with the latest Low-Voltage BiCMOS Technology (LVT), this device is optimized for 3.3V operation while maintaining 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V systems.
Encased in a SSOP (Shrink Small Outline Package) type DB with 20 pins, the SN74LVT240ADBR offers a compact footprint for space-constrained applications. It features two separate output-enable (OE) inputs for controlling the eight buffers, which are divided into two banks of four. The device operates as a non-inverting buffer when OE is low, and the outputs are in a high-impedance state when OE is high, thus providing additional flexibility in system design.
With a broad operating temperature range from -40°C to 85°C, the SN74LVT240ADBR is highly reliable and can be used in a variety of industrial and commercial environments. Its fast propagation delay and output transition times are key attributes for high-speed signal processing applications.
Key features of the SN74LVT240ADBR include:
- Support for mixed-mode signal operation (5V input and 3.3V output).
- High-drive outputs (-32 mA IOH, 64 mA IOL) to drive demanding loads.
- Low-voltage operation with a typical VCC of 3.3V.
- Power-off protection provided on all inputs and outputs.
- Support for live insertion and withdrawal (partial-power-down mode).
- Latch-up performance exceeds 500 mA per JESD 17 standards.
Applications for the SN74LVT240ADBR are diverse and include memory driving, address driving, and any other high-speed data transmission paths where buffering is necessary. Its robust design ensures signal integrity in complex systems such as telecommunications equipment, servers, and networking hardware.
Overall, the SN74LVT240ADBR from Texas Instruments is a versatile and reliable solution for system designers seeking to optimize their high-speed digital interfaces. Its performance and features make it an ideal choice for ensuring seamless data flow across various voltage domains in complex electronic systems.