EN
  • EN
  • DE

SN74LVT16952DL

Part No SN74LVT16952DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVT16952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-1254-5,296-1254-5-NDR,TEXTISSN74LVT16952DL,2156-SN74LVT16952DL,296-1705
Standard Package 20
Win Source Part Number 1040629-SN74LVT16952DL
Ultra Librarian 3D Model Ultra Librarian SN74LVT16952DL CAD Model

Description

SN74LVT16952DL: 16-Bit Registered Transceiver with 3-State Outputs

The SN74LVT16952DL from Texas Instruments is a high-performance, 16-bit registered transceiver designed to facilitate bidirectional communication between two buses. This integrated circuit is part of the LVT family, which is renowned for its low-voltage operation and tolerance to higher voltages, making it suitable for mixed-voltage environments commonly found in modern digital systems.

Key Features:

  • Versatility: The device can be used as two 8-bit transceivers or one 16-bit transceiver, providing flexibility in application.
  • 3-State Outputs: The 3-state outputs enable connection to a bus-oriented system without the risk of bus contention.
  • Edge-Triggered D-Type Flip-Flops: Featuring edge-triggered D-type flip-flops, the device ensures reliable data transfer on either the A or B bus.
  • Flow-Through Architecture: The design optimizes the PCB layout by facilitating the flow-through of signals from the input to the output.
  • Low-Voltage Operation: It operates at 2.7V to 3.6V, which is ideal for low-voltage applications and helps in reducing power consumption.
  • Control Pins: Control pins for output enable (OE) and direction (DIR) provide additional flexibility and control over the data flow.
  • Compatibility: The LVT logic family is compatible with mixed-voltage systems, allowing for seamless integration into various digital environments.

Applications:

The SN74LVT16952DL is suitable for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and FPGAs
  • Data communication in servers, networking, and telecommunication equipment
  • Interfacing and data exchange between different voltage domains
  • Memory buffering and data storage devices
  • Industrial control systems and automation

Package and Quality:

The device is housed in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring adequate thermal performance. Texas Instruments is committed to high-quality standards, and the SN74LVT16952DL is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial market segments.

With its robust feature set and flexible design, the SN74LVT16952DL is a solid choice for designers looking to implement efficient, reliable, and high-speed data transfer in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess